Home >  Servo Products  >  Servo Drive/Servo Control  >  FANUC  >  A06B-6096-H208

A06B-6096-H208

Manufactured by FANUC

representative photo
click to zoom
Weight: 14.45 lbs
Estimated Value - 8,140.00
Save as much as 75%
Last Value Update: 2/16/2022
Product Description
Alternate Part Numbers
Warranty
  • A06B6096H208
  • DISCONTINUED BY MANUFACTURER
  • SERVO DRIVE
  • SERVO AMPLIFIER MODULE
  • SERVO AMPLIFIER SVM2-80/80 FSSB INTERFACE ALPHA
  • DUAL AXIS ALPHA SERVO DRIVE MODEL SVM2-80/80
  • 2 AXIS
  • 18.7 AMP
  • 230 V
  • 9.5 KW
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A06B-6096-H208, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3,663.00
In-Stock

Surplus Never Used Original Packaging

$6,105.00
SKU: 173101
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5,291.00
SKU: 173102
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$3,663.00
SKU: 173103
Save Up To $4,477.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
18 in US!
1 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$2,000.00
Average Delivery 5-20 Days
$2,000.00
We will beat any competitor's repair rate!
o
Rush Available
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to A06B-6096-H208, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.