Home >  PLCs/Machine Control  >  PLC Module/Rack  >  FACTS ENGINEERING  >  F2-4AD2DA

F2-4AD2DA

Manufactured by FACTS ENGINEERING

representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 1,070.00
Save as much as 81%
Last Value Update: 8/24/2022
Product Description
Alternate Part Numbers
Warranty
  • F24AD2DA
  • DL205 ANALOG COMBO MODULE
  • INPUT: 4-CHANNEL
  • CURRENT
  • 4-20 MA
  • OUTPUT: 2-CHANNEL
  • 4-20 MA.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to F2-4AD2DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FACTS ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$803.00
In-Stock

Radwell Independent Supply Chain New Level 1

$803.00
SKU: 67191778
Save Up To $267.00!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$722.70
SKU: 67191779
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$642.40
SKU: 67191780
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$562.10
SKU: 67191781
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$200.00
Average Delivery 5-20 Days
$200.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to F2-4AD2DA, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.