Home >  Sensors & Switches  >  Encoder/Resolver  >  EMERSON  >  82400000018300

82400000018300

Manufactured by EMERSON

EMERSON 82400000018300 0
EMERSON 82400000018300 1
EMERSON 82400000018300 2
representative photo
click to zoom
Weight: 0.26 lbs
Estimated Value - 435.00
Save as much as 54%
Last Value Update: 6/5/2015
Product Description
Warranty
  • 82400000018300
  • ENCODER
  • 5 - 15V
  • 500KHZ
  • FOR UNIDRIVE M700
  • SINCOS SUPPORT
  • QUADRATURE INCREMENTAL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 82400000018300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EMERSON

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$329.00
Available To Order

Radwell Independent Supply Chain New Level 1

$329.00
SKU: 54515065
Call 800.884.5500 for current Lead Time
Save Up To $106.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$247.00
SKU: 54515066
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$215.00
SKU: 54515067
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$198.00
SKU: 54515068
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 82400000018300, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.