Home >  Sensors & Switches  >  Photoelectric  >  EFECTOR  >  O1DLF3KG-I/O-LINK-O1D100

O1DLF3KG-I/O-LINK-O1D100

Manufactured by EFECTOR IFM

EFECTOR O1DLF3KG-I/O-LINK-O1D100 0
EFECTOR O1DLF3KG-I/O-LINK-O1D100 1
EFECTOR O1DLF3KG-I/O-LINK-O1D100 2
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 790.00
Save as much as 55%
Last Value Update: 7/28/2022
Product Description
Alternate Part Numbers
Warranty
  • O1DLF3KGIOLINKO1D100
  • PHOTOELECTRIC DISTANCE SENSOR
  • IO-LINK
  • 0.2-10 M MEASURING RANGE
  • 1-50 HZ SAMPLING RATE
  • 18-30 VDC OPERATING
  • <150 MA
  • 2 DIGITAL OUTPUTS
  • PNP
  • M12 CONNECTOR
  • IP67
  • (O1D100)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to O1DLF3KG-I/O-LINK-O1D100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$593.00
In-Stock

Radwell Engineering Preferred Product

$593.00
SKU: 84680002
Save Up To $197.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$356.00
In-Stock

Surplus Never Used Original Packaging

$445.00
SKU: 84680003
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$386.00
SKU: 84680004
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$356.00
SKU: 84680005
Save Up To $434.00!
o
Rush Available
4 in US!
1 in UK!
If you need a specific firmware or series relating to O1DLF3KG-I/O-LINK-O1D100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.