Home >  Panel Accessories  >  Fuse  >  EATON CORPORATION  >  FWH-200B

FWH-200B

Manufactured by EATON CORPORATION EDISON FUSE

representative photo
click to zoom
Weight: 0.68 lbs
Estimated Value - 85.00
Save as much as 55%
Last Value Update: 9/13/2018
Product Description
Warranty
  • FWH200B
  • FUSE
  • 500 VAC/DC (UL)
  • 200 AMP
  • 200 KAIC AT 300 VDC
  • 50 KAIC AT 300 VDC
  • NONE
  • HIGH SPEED FUSE
  • BLADE END X BLADE END
  • CLASS AR
  • STUD
  • WHITE
  • CERAMIC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FWH-200B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$70.06
In-Stock

Radwell Independent Supply Chain New Level 1

$70.06
SKU: 10814
Save Up To $14.94!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!
2 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$38.53
In-Stock

Surplus Never Used Original Packaging

$54.00
SKU: 10815
Save Up To $31.00!
Order Before 3PM
Order Before 3PM ET
5 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$47.00
SKU: 10816
Save Up To $38.00!
Order Before 3PM
Order Before 3PM ET
5 in US!

Previously Used / Radwell Certified

$38.53
SKU: 10817
Save Up To $46.47!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
3 in US!
1 in UK!
If you need a specific firmware or series relating to FWH-200B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.