Home >  Sensors & Switches  >  Photoelectric  >  EATON CORPORATION  >  1451E-6504

1451E-6504

Manufactured by EATON CORPORATION CUTLER HAMMER

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 420.00
Save as much as 55%
Last Value Update: 2/14/2023
Product Description
Warranty
  • 1451E6504
  • PHOTOELECTRIC SENSOR
  • POLARIZED REFLEX
  • 16FT RANGE
  • VISIBLE RED LIGHT EMMISSION
  • 12 / 240 VDC
  • 24 / 240 VAC
  • SPDT RELAY
  • 3AMP / 120VAC
  • 5-WIRE 4-PIN MINI CONNECTOR
  • 7/8IN-16UNF THREAD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to 1451E-6504, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$316.00
Available To Order

Radwell Independent Supply Chain New Level 1

$316.00
SKU: 5324341
Call 800.884.5500 for current Lead Time
Save Up To $104.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$190.00
In-Stock

Surplus Never Used Original Packaging

$241.00
SKU: 5324342
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$209.00
SKU: 5324343
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$190.00
SKU: 5324344
Save Up To $230.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
204 in US!
If you need a specific firmware or series relating to 1451E-6504, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.