Home >  Panel Accessories  >  Fuse  >  EATON CORPORATION  >  LPJ-35SP

LPJ-35SP

Manufactured by EATON CORPORATION COOPER BUSSMANN

EATON CORPORATION LPJ-35SP 0
EATON CORPORATION LPJ-35SP 1
EATON CORPORATION LPJ-35SP 2
representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 189.00
Save as much as 51%
Last Value Update: 3/8/2023
Product Description
Warranty
  • LPJ35SP
  • FUSE
  • LPJ SERIES
  • 35 AMP
  • 600 V
  • CLASS-J
  • TIME DELAY
  • LOW PEAK
  • 1.06 INCH DIA
  • 2.38 INCH LENGTH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LPJ-35SP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$152.00
SKU: 404006
Save Up To $37.00!
Additional quantities available with standard lead time.
5 in US!
10 in CA!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$116.00
SKU: 404007
Save Up To $73.00!
7 in US!

Surplus Never Used Radwell Packaging

$101.00
SKU: 404008
Save Up To $88.00!
33 in US!

Previously Used / Radwell Certified

$92.00
SKU: 404009
Save Up To $97.00!
o
Rush Available
7 in CA!
If you need a specific firmware or series relating to LPJ-35SP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.