Home >  Sensors & Switches  >  Encoder/Resolver  >  DYNAPAR  >  HS35R102484P7

HS35R102484P7

Manufactured by DYNAPAR

representative photo
click to zoom
Weight: 2.00 lbs
Estimated Value - 1,060.00
Save as much as 63%
Last Value Update: 12/6/2022
Product Description
Warranty
  • HS35R102484P7
  • HEAVY DUTY HOLLOWSHAFT ENCODER
  • SERIES HS35R
  • 1024 PPR
  • 5/8" BORE
  • 4.5" C-FACE TETHER W COVER
  • DIFFERENTIAL ABZ
  • 5-26 VDC IN
  • 5-26 VDC OUT (7272) W EXT. TEMP RANGE
  • 10 PIN+MATING CONNECTOR
  • REPLACES HS351024844B7
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to HS35R102484P7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$796.00
SKU: 71578710
Save Up To $264.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
27 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$605.00
SKU: 71578711
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$526.00
SKU: 71578712
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$478.00
SKU: 71578713
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$397.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to HS35R102484P7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.