Home >  Sensors & Switches  >  Encoder/Resolver  >  DYNAPAR  >  HS201024844B7

HS201024844B7

Manufactured by DYNAPAR

representative photo
click to zoom
Weight: 0.46 lbs
Estimated Value - 988.00
Save as much as 62%
Last Value Update: 12/6/2022
Product Description
Warranty
  • HS201024844B7
  • INCREMENTAL ENCODER
  • SEALED HOLLOWSHAFT
  • SERIES HS20
  • SIZE 20
  • HEAVY DUTY
  • 1024 PPR
  • 5/8" BORE
  • CLEARANCE HOLE 3/8" BOLT ON 5.88" DIA CIRCLE W COVER
  • DIFFERENTIAL
  • BIDIRECTIONAL W INDEX
  • 5-26 V IN
  • 5-26 V LINE DRIVER OUT W EXT TEMP RANGE
  • 10 PIN+MATING CO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to HS201024844B7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$742.00
Available To Order

Radwell Engineering Preferred Product

$742.00
SKU: 5255801
Call 800.884.5500 for current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $246.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$564.00
SKU: 5255802
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$490.00
SKU: 5255803
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$446.00
SKU: 5255804
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$371.00
Average Delivery 5-20 Days
$371.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HS201024844B7, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.