Home >  Sensors & Switches  >  Temperature Transmitter  >  DWYER  >  RHP-2O11

RHP-2O11

Manufactured by DWYER

DWYER RHP-2O11 0
DWYER RHP-2O11 1
DWYER RHP-2O11 2
representative photo
click to zoom
Weight: 0.55 lbs
Estimated Value - 271.00
Save as much as 62%
Last Value Update: 5/25/2022
Product Description
Warranty
  • RHP2O11
  • TEMP TRANSMITTER
  • 2% OSA
  • 4-20MA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RHP-2O11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$205.00
In-Stock

Radwell Engineering Preferred Product

$205.00
SKU: 40873087
Save Up To $66.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$154.00
SKU: 40873088
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$134.00
SKU: 40873089
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$123.00
SKU: 40873090
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$103.00
Average Delivery 5-20 Days
$103.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to RHP-2O11, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.