Home >  Drives  >  Drive  >  DART CONTROLS  >  130HC100

130HC100

Manufactured by DART CONTROLS

representative photo
click to zoom
Weight: 4.00 lbs
Estimated Value - 630.00
Save as much as 63%
Last Value Update: 12/27/2021
Product Description
Warranty
  • 130HC100
  • DRIVE
  • INPUT VOLTAGE: 120VAC
  • FREQUENCY: 50/60HZ
  • OUTPUT VOLTAGE: 0-90VDC
  • F.L.A: 10 AMPS D.C.
  • 1/8-1 HP
  • CYCLES/MIN (UP TO): 30 C/MIN
  • BODY: CHASSIS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 130HC100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$473.00
In-Stock

Radwell Engineering Preferred Product

$473.00
SKU: 18801264
Save Up To $157.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$360.00
SKU: 18801265
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$313.00
SKU: 18801266
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$284.00
SKU: 18801267
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$236.00
Average Delivery 5-20 Days
$236.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 130HC100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.