Home >  Drives  >  Drive  >  DART CONTROLS  >  125DV-C

125DV-C

Manufactured by DART CONTROLS

representative photo
click to zoom
Weight: 0.95 lbs
Estimated Value - 248.00
Save as much as 76%
Last Value Update: 12/27/2021
Product Description
Warranty
  • 125DVC
  • VARIABLE SPEED DC CONTROL MODULE
  • DUAL VOLTAGE CONTROL
  • 1/8-1/2HP 1/4-1HP
  • INPUT 120/240VAC
  • OUTPUT 0-90/0-180VDC
  • WITH 0.5SEC ACCEL/DECEL.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 125DV-C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$160.00
In-Stock

Radwell Engineering Preferred Product

$160.00
SKU: 416602
Save Up To $88.00!
Additional quantities available with standard lead time.
29 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$59.00
In-Stock

Surplus Never Used Original Packaging

$120.00
SKU: 416603
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$105.00
SKU: 416604
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$59.00
SKU: 416605
Save Up To $189.00!
o
Rush Available
38 in US!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to 125DV-C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.