Home >  Sensors & Switches  >  Encoder/Resolver  >  DANAHER CONTROLS  >  2205001000

2205001000

Manufactured by DANAHER CONTROLS DYNAPAR

representative photo
click to zoom
Weight: 0.97 lbs
Estimated Value - $490.00
Save as much as 62 %
Last Value Update: 7/8/2021
Product Description
Alternate Part Numbers
Warranty
  • 2205001000
  • INCREMENTAL ENCODER
  • NEXGEN SERIES 22
  • QUBE ENCODER
  • BIDIRECTIONAL
  • 0500 PPR
  • 3/8" SINGLE ENDED SHAFT
  • CURRENT SINK OUTPUT
  • 6 PIN SINGLE ENDED
  • 5-26V IN
  • 5-26V OC W 2.2 KOHM PULLUP OUT
  • MS CONNECTOR
If you need a specific firmware or series relating to 2205001000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$370.00

Radwell Preferred Manufacturer Factory New Level 1

$370.00
SKU: 5150495
Ships Same Day
Save Up To $120.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$222.00

Surplus Never Used Original Packaging

$278.00
SKU: 5150496
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$241.00
SKU: 5150497
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$222.00
SKU: 5150498
2-10 Days
Save Up To $268.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to 2205001000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.