Home >  Panel Accessories  >  Fuse  >  DAITO  >  HP-50

HP-50

Manufactured by DAITO

DAITO HP-50 0
DAITO HP-50 1
DAITO HP-50 2
representative photo
click to zoom
Weight: 0.05 lbs
Estimated Value - 35.00
Save as much as 49%
Last Value Update: 2/14/2023
Product Description
Warranty
  • HP50
  • GENERAL PURPOSE ALARM FUSE
  • HP SERIES
  • 5.0 AMP
  • 250 VOLTS AC/DC
  • PLUG IN TYPE
  • ROHS COMPLIANT
  • 1.5 KA @ 250 V
  • CURUS AND PSE APPROVALS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to HP-50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DAITO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$30.00
SKU: 401885
Save Up To $5.00!
Additional quantities available with standard lead time.
23 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 401886
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 401887
Save Up To $15.00!
4 in US!

Previously Used / Radwell Certified

$18.00
SKU: 401888
Save Up To $17.00!
o
Rush Available
43 in US!
If you need a specific firmware or series relating to HP-50, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.