Home >  Components  >  Capacitor  >  CORNELL DUBILIER  >  104-600V-100

104-600V-100

Manufactured by CORNELL DUBILIER

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 30.00
Save as much as 40%
Last Value Update: 4/20/2022
Product Description
Warranty
  • 104600V100
  • DISCONTINUED BY MANUFACTURER
  • CAPACITOR
  • RC NETWORK
  • QUENCHARC Q SERIES
  • .1UF
  • 20%
  • 100 OHM
  • 10%
  • 500 MW
  • SUGGESTED REPLACEMENT 104M06QC100
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 104-600V-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CORNELL DUBILIER

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 48568217
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 48568218
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$18.00
SKU: 48568219
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 104-600V-100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.