RA2450-D06

Manufactured by CARLO GAVAZZI ELECTROMATIC

CARLO GAVAZZI RA2450-D06 0
CARLO GAVAZZI RA2450-D06 1
representative photo
click to zoom
Weight: 0.34 lbs
Estimated Value - 91.00
Save as much as 62%
Last Value Update: 2/13/2020
Product Description
Alternate Part Numbers
Warranty
  • RA2450D06
  • RELAY
  • SOLID STATE
  • 50AMP
  • 240VAC
  • PANEL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RA2450-D06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$70.00
In-Stock

Radwell Engineering Preferred Product

$70.00
SKU: 404339
Save Up To $21.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
19 in US!
1 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$35.00
In-Stock

Surplus Never Used Original Packaging

$45.00
SKU: 404340
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$39.00
SKU: 404341
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$35.00
SKU: 404342
Save Up To $56.00!
o
Rush Available
4 in CA!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to RA2450-D06, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.