RA2350H06POS

Manufactured by CARLO GAVAZZI

CARLO GAVAZZI RA2350H06POS 0
CARLO GAVAZZI RA2350H06POS 1
representative photo
click to zoom
Weight: 0.10 lbs
Estimated Value - 150.00
Save as much as 52%
Last Value Update: 8/4/2022
Product Description
Warranty
  • RA2350H06POS
  • SOLID STATE RELAY
  • SYSTEM MONITORING
  • ZERO-SWITCHING
  • 230 VACRMS OPERATIONAL VOLTAGE
  • 50 AACRMS OPERATIONAL CURRENT INPUT
  • ACTIVE HIGH CONTROL VOLTAGE
  • 650 VP BLOCKING VOLTAGE
  • PNP
  • NO
  • SENSE SSR
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to RA2350H06POS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$120.00
In-Stock

Radwell Engineering Preferred Product

$120.00
SKU: 4470035
Save Up To $30.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$90.00
SKU: 4470036
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$78.00
SKU: 4470037
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$72.00
SKU: 4470038
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to RA2350H06POS, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.