710-000-008

Manufactured by CANFIELD

representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 154.00
Save as much as 45%
Last Value Update: 5/14/2021
Product Description
Warranty
  • 710000008
  • CONNECTOR
  • AIR CYLINDER ELECTRONIC FOR REED MAGNET
  • LED & SINKING
  • 3 WIRE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 710-000-008, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CANFIELD

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$154.00
In-Stock

Radwell Independent Supply Chain New Level 1

$154.00
SKU: 4741019
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$85.00
In-Stock

Surplus Never Used Original Packaging

$108.00
SKU: 4741020
Save Up To $46.00!
7 in US!

Surplus Never Used Radwell Packaging

$93.00
SKU: 4741021
Save Up To $61.00!
5 in US!

Previously Used / Radwell Certified

$85.00
SKU: 4741022
Save Up To $69.00!
o
Rush Available
2 in US!
If you need a specific firmware or series relating to 710-000-008, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.