Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FRS-R-10

FRS-R-10

Manufactured by BUSSMANN FUSETRON

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 27.00
Save as much as 86%
Last Value Update: 9/14/2022
Product Description
Warranty
  • FRSR10
  • FUSE
  • DUAL ELEMENT
  • TIME DELAY FUSE
  • FRS-R
  • 600 VAC / 300 VDC
  • CLASS RK5
  • 10 AMPS
  • NON-INDICATING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FRS-R-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$24.00
In-Stock

Radwell Independent Supply Chain New Level 1

$24.00
SKU: 414257
Save Up To $3.00!
Additional quantities available with standard lead time.
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$3.65
In-Stock

Surplus Never Used Original Packaging

$11.87
SKU: 414258
Save Up To $15.13!
62 in US!

Surplus Never Used Radwell Packaging

$9.50
SKU: 414259
Save Up To $17.50!
96 in US!

Previously Used / Radwell Certified

$3.65
SKU: 414260
Save Up To $23.35!
o
Rush Available
591 in US!
If you need a specific firmware or series relating to FRS-R-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.