Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  GMA-10

GMA-10

Manufactured by BUSSMANN EDISON FUSE

BUSSMANN GMA-10 0
BUSSMANN GMA-10 1
representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 12.00
Save as much as 40%
Last Value Update: 4/12/2021
Product Description
Warranty
  • GMA10
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • FAST-ACTING
  • GLASS
  • 5X20 MM
  • 10 A
  • 125 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GMA-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$12.00
In-Stock

Radwell Engineering Preferred Product

$12.00
SKU: 413948
Order Before 3PM
Order Before 3PM ET
153 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7.20
In-Stock

Surplus Never Used Original Packaging

$9.00
SKU: 413949
Save Up To $3.00!
Order Before 3PM
Order Before 3PM ET
82 in US!
5 in CA!

Surplus Never Used Radwell Packaging

$7.80
SKU: 413950
Save Up To $4.20!
Order Before 3PM
Order Before 3PM ET
86 in US!

Previously Used / Radwell Certified

$7.20
SKU: 413951
Save Up To $4.80!
o
Rush Available
3 in US!
If you need a specific firmware or series relating to GMA-10, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.