Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  GMA-1

GMA-1

Manufactured by BUSSMANN EDISON FUSE

representative photo
click to zoom
Weight: 0.01 lbs
Estimated Value - 9.00
Save as much as 40%
Last Value Update: 11/30/2020
Product Description
Warranty
  • GMA1
  • DISCONTINUED BY MANUFACTURER
  • FUSE
  • CARTRIDGE
  • FAST ACTING
  • 1 AMP
  • 250 VAC
  • GLASS
  • 5X20 MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to GMA-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$9.00
In-Stock

Radwell Engineering Preferred Product

$9.00
SKU: 413944
Order Before 3PM
Order Before 3PM ET
20 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$5.40
In-Stock

Surplus Never Used Original Packaging

$6.75
SKU: 413945
Save Up To $2.25!
Order Before 3PM
Order Before 3PM ET
5 in US!

Surplus Never Used Radwell Packaging

$5.85
SKU: 413946
Save Up To $3.15!
Order Before 3PM
Order Before 3PM ET
32 in US!

Previously Used / Radwell Certified

$5.40
SKU: 413947
Save Up To $3.60!
o
Rush Available
10 in US!
If you need a specific firmware or series relating to GMA-1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.