Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FWP-50A

FWP-50A

Manufactured by BUSSMANN EDISON FUSE

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 176.00
Save as much as 51%
Last Value Update: 8/12/2022
Product Description
Warranty
  • FWP50A
  • SEMICONDUCTOR FUSE
  • 50 AMP
  • 700 VOLT
  • HIGH SPEED
  • STUD
  • 250 VAC/DC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FWP-50A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$142.00
Available To Order

Radwell Engineering Preferred Product

$142.00
SKU: 18708897
Call 800.884.5500 For Current Lead Time
Non-Cancelable/Non-Returnable
Save Up To $34.00!
Must Purchase Minimum Quantity Of 5
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$86.00
In-Stock

Surplus Never Used Original Packaging

$107.00
SKU: 18708898
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$93.00
SKU: 18708899
Save Up To $83.00!
3 in UK!

Previously Used / Radwell Certified

$86.00
SKU: 18708900
Save Up To $90.00!
4 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to FWP-50A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.