Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FWH-50B

FWH-50B

Manufactured by BUSSMANN EDISON FUSE

BUSSMANN FWH-50B 0
BUSSMANN FWH-50B 1
BUSSMANN FWH-50B 2
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 90.00
Save as much as 51%
Last Value Update: 8/12/2022
Product Description
Warranty
  • FWH50B
  • FUSE
  • 50A
  • FAST ACTING
  • 20.6MM X 40.4MM
  • 500 VDC
  • STUD BOLT DOWN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FWH-50B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$72.00
Available To Order

Radwell Engineering Preferred Product

$72.00
SKU: 413776
Call 800.884.5500 For Current Lead Time
Save Up To $18.00!
Must Purchase Minimum Quantity Of 5
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$47.00
In-Stock

Surplus Never Used Original Packaging

$54.00
SKU: 413777
Save Up To $36.00!
55 in US!
8 in UK!

Surplus Never Used Radwell Packaging

$47.00
SKU: 413778
Save Up To $43.00!
6 in US!

Previously Used / Radwell Certified

$44.00
SKU: 413779
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FWH-50B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.