Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  FWH-125B

FWH-125B

Manufactured by BUSSMANN EDISON FUSE

BUSSMANN FWH-125B 0
BUSSMANN FWH-125B 1
representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 146.00
Save as much as 68%
Last Value Update: 8/12/2022
Product Description
Warranty
  • FWH125B
  • FUSE
  • 1000 VAC
  • 800 VDC
  • 125 AMP
  • 200 KAIC AT 1000 VAC
  • 50 KAIC AT 500 VDC
  • NONE
  • HIGH SPEED FUSE
  • BLADE END X BLADE END
  • STUD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FWH-125B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$75.75
Available To Order

Radwell Engineering Preferred Product

$75.75
SKU: 413748
Call 800.884.5500 For Current Lead Time
Save Up To $70.25!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$46.00
In-Stock

Surplus Never Used Original Packaging

$57.00
SKU: 413749
Save Up To $89.00!
3 in US!
3 in CA!
13 in UK!

Surplus Never Used Radwell Packaging

$50.00
SKU: 413750
Save Up To $96.00!
2 in US!

Previously Used / Radwell Certified

$46.00
SKU: 413751
Save Up To $100.00!
o
Rush Available
6 in US!
3 in UK!
If you need a specific firmware or series relating to FWH-125B, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.