Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  TCF45

TCF45

Manufactured by BUSSMANN COOPER BUSSMANN

representative photo
click to zoom
Weight: 0.25 lbs
Estimated Value - 217.00
Save as much as 57%
Last Value Update: 8/15/2022
Product Description
Warranty
  • TCF45
  • FUSE
  • 45 A
  • 600V
  • TIME DELAY
  • 300 VDC
  • 600 VAC
  • FUSE CURRENT 45 AMPS
  • BLOW CHARACTERISTIC TIME DELAY
  • FUSE BODY MATERIAL GLASS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TCF45, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$153.90
In-Stock

Radwell Independent Supply Chain New Level 1

$153.90
SKU: 21307505
Save Up To $63.10!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
12 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$116.00
SKU: 21307506
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$101.00
SKU: 21307507
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$93.00
SKU: 21307508
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to TCF45, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.