Home >  Panel Accessories  >  Fuse  >  BUSSMANN  >  LPJ-70SP

LPJ-70SP

Manufactured by BUSSMANN COOPER BUSSMANN

BUSSMANN LPJ-70SP 0
BUSSMANN LPJ-70SP 1
BUSSMANN LPJ-70SP 2
representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - 321.00
Save as much as 55%
Last Value Update: 8/15/2022
Product Description
Alternate Part Numbers
Warranty
  • LPJ70SP
  • FUSE
  • DUAL ELEMENT
  • CLASS J
  • TIME DELAY
  • SLOW BLOW
  • 70 AMP
  • 600 VAC
  • WITHOUT INDICATOR
  • KNIFE BLADE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LPJ-70SP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BUSSMANN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$242.00
In-Stock

Radwell Independent Supply Chain New Level 1

$242.00
SKU: 404071
Call 800.884.5500 For Current Lead Time
Save Up To $79.00!
Additional quantities available with standard lead time.
1 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$146.00
In-Stock

Surplus Never Used Original Packaging

$182.00
SKU: 404072
Save Up To $139.00!
7 in US!

Surplus Never Used Radwell Packaging

$158.00
SKU: 404073
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$146.00
SKU: 404074
Save Up To $175.00!
o
Rush Available
57 in US!
If you need a specific firmware or series relating to LPJ-70SP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.