Home >  Electrical Products  >  Lug/Connector  >  BURNDY  >  KA28

KA28

Manufactured by BURNDY

BURNDY KA28 0
BURNDY KA28 1
BURNDY KA28 2
representative photo
click to zoom
Weight: 0.17 lbs
Estimated Value - 43.00
Save as much as 47%
Last Value Update: 9/24/2021
Product Description
Warranty
  • KA28
  • BOLTED LUG
  • COPPER TERMINAL
  • 1 HOLE
  • 1-4/0 AWG (STR)
  • 3/8" STUD
  • 1 SCREW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KA28, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BURNDY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$37.00
SKU: 15620574
Call 800.884.5500 for current lead time
Save Up To $6.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$29.00
SKU: 15620575
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$25.00
SKU: 15620576
Save Up To $18.00!
3 in US!

Previously Used / Radwell Certified

$23.00
SKU: 15620577
Save Up To $20.00!
14 in US!
If you need a specific firmware or series relating to KA28, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.