Home >  BLACK BOX CORP  >  EVE631-02M

EVE631-02M

Manufactured by BLACK BOX CORP

representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 7.74
Save as much as 40%
Last Value Update: 10/11/2012
Product Description
Warranty
  • EVE63102M
  • CAT6 S/FTP LSZH PATCH CABLE BLUE 2-METRE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EVE631-02M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BLACK BOX CORP

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$7.74
In-Stock

Radwell Independent Supply Chain New Level 1

$7.74
SKU: 35416733
Call 800.884.5500 for current Lead Time
Additional quantities available with standard lead time.
1 in UK!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$5.88
SKU: 35416734
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$5.11
SKU: 35416735
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$4.64
SKU: 35416736
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to EVE631-02M, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.