Home >  Pneumatics  >  Pneumatic Actuator  >  BIMBA  >  PT-006180

PT-006180

Manufactured by BIMBA

representative photo
click to zoom
Weight: 0.35 lbs
Estimated Value - 234.00
Save as much as 55%
Last Value Update: 4/6/2020
Product Description
Warranty
  • PT006180
  • PNEUMATIC ROTARY ACTUATOR
  • DOUBLE-ACTING SINGLE-SHAFT RACK-AND-PINION
  • ANGLE ADJUSTMENT (BOTH SIDES)
  • BUMPERS (BOTH SIDES)
  • MAGNETIC POSITION SENSING
  • 9/16" BORE (B9/16")
  • RATED FOR 10.2IN-LBS (AT 150PSI) / 1.15NM (AT 10BAR) TORQUE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PT-006180, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BIMBA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$175.00
Available To Order

Radwell Independent Supply Chain New Level 1

$175.00
SKU: 60894871
Call 800.884.5500 For Current Lead Time
Save Up To $59.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$132.00
SKU: 60894872
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$115.00
SKU: 60894873
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$105.00
SKU: 60894874
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PT-006180, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.