Home >  Pneumatics  >  Pneumatic Cylinder  >  BIMBA  >  010.5-NR

010.5-NR

Manufactured by BIMBA

BIMBA 010.5-NR 0
BIMBA 010.5-NR 1
BIMBA 010.5-NR 2
representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 44.00
Save as much as 48%
Last Value Update: 2/14/2023
Product Description
Warranty
  • 0105NR
  • PNEUMATIC CYLINDER
  • ORIGINAL LINE
  • 7/16 INCH BORE
  • STANDARD
  • 1/2 INCH STROKE
  • SINGLE ACTING
  • NON-ROTATING
  • HEX ROD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 010.5-NR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BIMBA

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$38.00
In-Stock

Radwell Independent Supply Chain New Level 1

$38.00
SKU: 407235
Save Up To $6.00!
Additional quantities available with standard lead time.
32 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$23.00
In-Stock

Surplus Never Used Original Packaging

$29.00
SKU: 407236
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$26.00
SKU: 407237
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$23.00
SKU: 407238
Save Up To $21.00!
2 in US!
REPAIR YOURS
Call us for all your repair needs
ACCESSORIES
Add other items related to this product
Available To Order
If you need a specific firmware or series relating to 010.5-NR, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.