Home >  Sensors & Switches  >  Encoder/Resolver  >  BEI SENSORS  >  XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18

XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18

Manufactured by BEI SENSORS

BEI SENSORS XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18 0
BEI SENSORS XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18 1
representative photo
click to zoom
Weight: 1.05 lbs
Estimated Value - 1,827.00
Save as much as 63%
Last Value Update: 9/13/2022
Product Description
Warranty
  • XHS35F100R2SS1024ABZC28VVSM18
  • ENCODER
  • HS35 SERIES
  • 5-28 V
  • I INCH SHAFT DIA.
  • 1024 CYCLES/TURN
  • 10 PIN
  • DUAL CHANNEL W/ INDEX
  • COMPLEMENTARY OUTPUTS
  • 4/13 NEMA RATING
  • IP65 RATING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BEI SENSORS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$1,371.00
SKU: 65012288
Save Up To $456.00!
Additional quantities available with standard lead time.
1 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$1,042.00
SKU: 65012289
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$905.00
SKU: 65012290
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$823.00
SKU: 65012291
Call 800.884.5500 for Availability
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-20 Days
$684.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to XHS35F-100-R2-SS-1024-ABZC-28V/V-SM18, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.