KL2408

Manufactured by BECKHOFF

representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 196.00
Save as much as 68%
Last Value Update: 8/10/2022
Product Description
Alternate Part Numbers
Warranty
  • KL2408
  • DIGITAL OUTPUT TERMINAL
  • 8-CHANNEL
  • 8 OUTPUTS
  • 1-WIRE SYSTEM
  • 24 VDC
  • 0.5 AMP
  • SINGLE-CONDUCTOR CONNECTION
  • -25 TO +60 C
  • IP20
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KL2408, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BECKHOFF

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$196.00
In-Stock

Radwell Independent Supply Chain New Level 1

$196.00
SKU: 2778399
Additional quantities available with standard lead time.
19 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$62.80
In-Stock

Surplus Never Used Original Packaging

$118.00
SKU: 2778400
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$103.00
SKU: 2778401
Save Up To $93.00!
1 in DE!

Previously Used / Radwell Certified

$62.80
SKU: 2778402
Save Up To $133.20!
o
Rush Available
194 in US!
12 in UK!
29 in DE!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to KL2408, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.