KL2134

Manufactured by BECKHOFF

BECKHOFF KL2134 0
BECKHOFF KL2134 1
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 126.00
Save as much as 90%
Last Value Update: 3/22/2023
Product Description
Warranty
  • KL2134
  • DIGITAL OUTPUT TERMINAL
  • 4-CHANNEL
  • 24 VDC
  • 0.5 AMP
  • WITH POLARITY PROTECTION
  • 2 OUTPUTS 3-WIRE SYSTEMS
  • 2 OUTPUTS 1-WIRE SYSTEM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KL2134, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BECKHOFF

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$100.00
SKU: 4731492
Save Up To $26.00!
Additional quantities available with standard lead time.
5 in US!
1 in UK!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$76.00
SKU: 4731493
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$66.00
SKU: 4731494
Save Up To $60.00!
3 in US!

Previously Used / Radwell Certified

$12.00
SKU: 4731495
Save Up To $114.00!
o
Rush Available
105 in US!
22 in CA!
151 in UK!
12 in EU!
If you need a specific firmware or series relating to KL2134, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.