Home >  PLCs/Machine Control  >  PLC Module/Rack  >  BECKHOFF  >  KL1404

KL1404

Manufactured by BECKHOFF

BECKHOFF KL1404 0
BECKHOFF KL1404 1
representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 106.00
Save as much as 68%
Last Value Update: 8/17/2022
Product Description
Warranty
  • KL1404
  • BUS TERMINAL
  • 4-CHANNEL DIGITAL INPUT
  • 24 VDC NOMINAL
  • 2-WIRE CONNECTION
  • 3 MS INPUT FILTER
  • LED INDICATORS
  • EN61131-2 TYPE 1/3
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to KL1404, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BECKHOFF

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$106.00
Available To Order

Radwell Independent Supply Chain New Level 1

$106.00
SKU: 10803233
Call 800.884.5500 For Current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$34.00
In-Stock

Surplus Never Used Original Packaging

$64.00
SKU: 10803234
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$56.00
SKU: 10803235
Save Up To $50.00!
2 in UK!

Previously Used / Radwell Certified

$34.00
SKU: 10803236
Save Up To $72.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
23 in US!
37 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to KL1404, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.