Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  VS2RN5RQ

VS2RN5RQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING VS2RN5RQ 0
BANNER ENGINEERING VS2RN5RQ 1
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - $120.00
Save as much as 50 %
Last Value Update: 7/2/2021
Product Description
Alternate Part Numbers
Warranty
  • VS2RN5RQ
  • 63098
  • VS2 SERIES: RECEIVER
  • RANGE 1.2M MAX
  • INPUT: 12-24V DC
  • OUTPUT: NPN DARK OPERATE
  • PICO M8 3-PIN PIGTAIL QD
If you need a specific firmware or series relating to VS2RN5RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$100.00

Radwell Independent Supply Chain New Level 1

$100.00
SKU: 3185230
Ships Same Day
Save Up To $20.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$60.00

Surplus Never Used Original Packaging

$75.00
SKU: 3185231
Ships in 24 hours
Save Up To $45.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$65.00
SKU: 3185232
Ships in 24 hours
Save Up To $55.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$60.00
SKU: 3185233
Ships in 24 hours
Save Up To $60.00!
Order Before 3PM
Order Before 3PM ET
1 in US!
If you need a specific firmware or series relating to VS2RN5RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.