Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  VS25EVQ

VS25EVQ

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.54 lbs
Estimated Value - 116.00
Save as much as 51%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • VS25EVQ
  • EMITTER
  • 59161 - VS2 SERIES: RANGE: 1.2M
  • MAX
  • INPUT: 12-24V DC
  • NOT APPLICABLE - NO OUTPUTS
  • PICO M8 3-PIN PIGTAIL QD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to VS25EVQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$94.00
In-Stock

Radwell Independent Supply Chain New Level 1

$94.00
SKU: 3185110
Save Up To $22.00!
Additional quantities available with standard lead time.
3 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$58.91
In-Stock

Surplus Never Used Original Packaging

$70.04
SKU: 3185111
Save Up To $45.96!
1 in US!

Surplus Never Used Radwell Packaging

$58.91
SKU: 3185112
Save Up To $57.09!
2 in CA!

Previously Used / Radwell Certified

$57.00
SKU: 3185113
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to VS25EVQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.