Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  T18SP6RQ

T18SP6RQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING T18SP6RQ 0
BANNER ENGINEERING T18SP6RQ 1
BANNER ENGINEERING T18SP6RQ 2
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 150.00
Save as much as 40%
Last Value Update: 7/20/2022
Product Description
Alternate Part Numbers
Warranty
  • T18SP6RQ
  • DISCONTINUED BY MANUFACTURER
  • REPLACED BY T18-2VPRL-Q8
  • SENSOR
  • EZ-BEAM T18 SERIES
  • RECEIVER
  • 20 METER RANGE
  • 10-30 VDC INPUT
  • COMPLEMENTARY PNP OUTPUT
  • EURO M12 4-PIN INTEGRAL QD CONNECTOR
  • (33422)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to T18SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$90.00
In-Stock

Surplus Never Used Original Packaging

$113.00
SKU: 389128
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$98.00
SKU: 389129
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$90.00
SKU: 389130
Save Up To $60.00!
o
Rush Available
2 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to T18SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.