SMB30A

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.02 lbs
Estimated Value - 22.00
Save as much as 45%
Last Value Update: 12/29/2022
Product Description
Alternate Part Numbers
Warranty
  • SMB30A
  • BRACKET
  • RIGHT ANGLE MOUNTING
  • MATERIAL-12 GAUGE STAINLESS STEEL
  • CURVED MOUNTING SLOT FOR VERSATILITY/ORIENTATION
  • CLEARANCE FOR M6
  • 1/4 INCH
  • FOR USE WITH SENSORS WITH 30 MM THREAD
  • (32723)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SMB30A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$18.86
SKU: 5815
Save Up To $3.14!
Additional quantities available with standard lead time.
139 in US!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$15.00
SKU: 5816
Save Up To $7.00!
2 in US!

Surplus Never Used Radwell Packaging

$13.00
SKU: 5817
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$12.00
SKU: 5818
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SMB30A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.