Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  SM31ELQD

SM31ELQD

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING SM31ELQD 0
BANNER ENGINEERING SM31ELQD 1
BANNER ENGINEERING SM31ELQD 2
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 136.00
Save as much as 51%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • SM31ELQD
  • PHOTOELECTRIC SENSOR
  • MINI-BEAM SERIES
  • THROUGH BEAM EMITTER
  • 30 METER RANGE
  • 10-30 VDC INPUT
  • NO OUTPUTS
  • EURO M12 4-PIN INTEGRAL QD CONNECTOR
  • M18 MOUNTING THREAD
  • IP67 ENCLOSURE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SM31ELQD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$109.00
In-Stock

Radwell Independent Supply Chain New Level 1

$109.00
SKU: 10476
Save Up To $27.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
20 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$66.00
In-Stock

Surplus Never Used Original Packaging

$82.00
SKU: 10477
Save Up To $54.00!
4 in UK!

Surplus Never Used Radwell Packaging

$71.00
SKU: 10478
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$66.00
SKU: 10479
Save Up To $70.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
9 in US!
1 in CA!
If you need a specific firmware or series relating to SM31ELQD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.