Home >  Sensors & Switches  >  Fiber Optic Cable  >  BANNER ENGINEERING  >  SM312FPQD

SM312FPQD

Manufactured by BANNER ENGINEERING

representative photo
click to zoom
Weight: 0.18 lbs
Estimated Value - 244.00
Save as much as 71%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • SM312FPQD
  • PHOTOELECTRIC SENSOR
  • MINI-BEAM
  • THERMOPLASTIC POLYESTER HOUSING
  • RANGE: DEPENDS ON FIBER
  • INPUT: 10-30VDC
  • OUTPUT: BIPOLAR 1 NPN / 1 PNP
  • QUICK-DISCONNECT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to SM312FPQD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$183.00
In-Stock

Radwell Independent Supply Chain New Level 1

$183.00
SKU: 10376
Save Up To $61.00!
Additional quantities available with standard lead time.
22 in US!
3 in CA!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$69.93
In-Stock

Surplus Never Used Original Packaging

$146.11
SKU: 10377
Save Up To $97.89!
4 in US!
1 in UK!

Surplus Never Used Radwell Packaging

$127.86
SKU: 10378
Save Up To $116.14!
1 in US!

Previously Used / Radwell Certified

$69.93
SKU: 10379
Save Up To $174.07!
o
Rush Available
86 in US!
If you need a specific firmware or series relating to SM312FPQD, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.