Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  S30AW3FF400

S30AW3FF400

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING S30AW3FF400 0
BANNER ENGINEERING S30AW3FF400 1
representative photo
click to zoom
Weight: 0.44 lbs
Estimated Value - $195.00
Save as much as 51 %
Last Value Update: 7/2/2021
Product Description
Alternate Part Numbers
Warranty
  • S30AW3FF400
  • PHOTOELECTRIC SENSOR
  • EZ-BEAM S30 SERIES: FIXED FIELD
  • RANGE: 400 MM
  • INPUT: 20-250V AC
  • OUTPUT: SPST SOLID-STATE LIGHT OPERATE
  • 2 M (6.5 FT) CABLE
  • 32334
If you need a specific firmware or series relating to S30AW3FF400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$160.00

Radwell Independent Supply Chain New Level 1

$160.00
SKU: 3187939
Ships Same Day
Save Up To $35.00!
Additional quantities available with standard lead time.
7 in US!
4 in UK!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$120.00

Surplus Never Used Original Packaging

$120.00
SKU: 3187940
Ships in 24 hours
Save Up To $75.00!
1 in US!

Surplus Never Used Radwell Packaging

$104.00
SKU: 3187941
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$96.00
SKU: 3187942
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to S30AW3FF400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.