Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  S18AW3FF50Q1

S18AW3FF50Q1

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING S18AW3FF50Q1 0
BANNER ENGINEERING S18AW3FF50Q1 1
representative photo
click to zoom
Weight: 0.31 lbs
Estimated Value - $195.00
Save as much as 51 %
Last Value Update: 7/2/2021
Product Description
Alternate Part Numbers
Warranty
  • S18AW3FF50Q1
  • PHOTOELECTRIC SENSOR
  • EZ-BEAM S18 SERIES
  • FIXED FIELD
  • 50 MM
  • 20-250V AC
  • SPST
  • MICRO 4-PIN QUICK DISCONNECT CONNECTOR
  • 33690
If you need a specific firmware or series relating to S18AW3FF50Q1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for BANNER ENGINEERING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock
$160.00

Radwell Independent Supply Chain New Level 1

$160.00
SKU: 382356
Ships Same Day
Save Up To $35.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
12 in US!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$96.00

Surplus Never Used Original Packaging

$120.00
SKU: 382357
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$104.00
SKU: 382358
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$96.00
SKU: 382359
Ships in 24 hours
Save Up To $99.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in US!
1 in UK!
If you need a specific firmware or series relating to S18AW3FF50Q1, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.