Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  QS18APWLPQ2

QS18APWLPQ2

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING QS18APWLPQ2 0
BANNER ENGINEERING QS18APWLPQ2 1
representative photo
click to zoom
Weight: 0.26 lbs
Estimated Value - 224.00
Save as much as 54%
Last Value Update: 12/29/2022
Product Description
Alternate Part Numbers
Warranty
  • QS18APWLPQ2
  • 79575 - WORLD-BEAM QS18 UNIVERSAL VOLT
  • POLAR RETRO VISBLE
  • RANGE: 3.5 M
  • INPUT: 20-140 V AC/DC
  • OUTPUT: LO
  • P-MOSFET (SOURCING)
  • 150 MM (6 IN) MICRO PIGTAIL QD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to QS18APWLPQ2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$169.00
In-Stock

Radwell Independent Supply Chain New Level 1

$169.00
SKU: 10871441
Save Up To $55.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
42 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$129.00
SKU: 10871442
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$112.00
SKU: 10871443
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$102.00
SKU: 10871444
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to QS18APWLPQ2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.