Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q60VR3AF2000

Q60VR3AF2000

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING Q60VR3AF2000 0
BANNER ENGINEERING Q60VR3AF2000 1
BANNER ENGINEERING Q60VR3AF2000 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 402.00
Save as much as 62%
Last Value Update: 12/29/2022
Product Description
Alternate Part Numbers
Warranty
  • Q60VR3AF2000
  • RELAY
  • ADJUSTABLE-FIELD INFARED UNIVRS VOLT
  • ADJUSTABLE RANGE: 200-2000 MM
  • MINIMUM RANGE: 50-1225 MM
  • INPUT: 12-250 VDC OR 24-250 VAC
  • E/M RELAY (SPDT) OUTPUT/NO & NC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Q60VR3AF2000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$302.00
In-Stock

Radwell Independent Supply Chain New Level 1

$302.00
SKU: 108258
Save Up To $100.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
30 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$230.00
SKU: 108259
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$200.00
SKU: 108260
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$182.00
SKU: 108261
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to Q60VR3AF2000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.