Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q45BW22LP

Q45BW22LP

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING Q45BW22LP 0
BANNER ENGINEERING Q45BW22LP 1
BANNER ENGINEERING Q45BW22LP 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 292.00
Save as much as 62%
Last Value Update: 12/29/2022
Product Description
Alternate Part Numbers
Warranty
  • Q45BW22LP
  • RUGGED RECTANGULAR SENSOR
  • RANGE: 0.15 -6 M
  • INPUT: 90-250V AC
  • OUTPUT: SPST SOLID-STATE RELAY
  • 2 M (6.5 FT) CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Radwell Verified Substitute Option
Available To Order
If you need a specific firmware or series relating to Q45BW22LP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$219.00
In-Stock

Radwell Independent Supply Chain New Level 1

$219.00
SKU: 393124
Save Up To $73.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
5 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$132.00
In-Stock

Surplus Never Used Original Packaging

$167.00
SKU: 393125
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$145.00
SKU: 393126
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$132.00
SKU: 393127
Save Up To $160.00!
o
Rush Available
79 in US!
If you need a specific firmware or series relating to Q45BW22LP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.