Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  Q25SP6RQ

Q25SP6RQ

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING Q25SP6RQ 0
BANNER ENGINEERING Q25SP6RQ 1
BANNER ENGINEERING Q25SP6RQ 2
representative photo
click to zoom
Weight: 0.08 lbs
Estimated Value - 137.00
Save as much as 52%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • Q25SP6RQ
  • SENSOR
  • EZ-BEAM Q25 SERIES RECEIVER
  • RANGE 20 M
  • INPUT 10-30 V DC
  • OUTPUT COMPLEMENTARY PNP
  • EURO M12 4-PIN INTEGRAL QD
  • 31937
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to Q25SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$110.00
Available To Order

Radwell Independent Supply Chain New Level 1

$110.00
SKU: 3187627
Call 800.884.5500 For Current Lead Time
Save Up To $27.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$66.00
In-Stock

Surplus Never Used Original Packaging

$83.00
SKU: 3187628
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$72.00
SKU: 3187629
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$66.00
SKU: 3187630
Save Up To $71.00!
o
Rush Available
6 in US!
If you need a specific firmware or series relating to Q25SP6RQ, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.