PT400

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING PT400 0
BANNER ENGINEERING PT400 1
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 500.00
Save as much as 50%
Last Value Update: 1/26/2023
Product Description
Alternate Part Numbers
Warranty
  • PT400
  • DISCONTINUED BY MANUFACTURER
  • REMOTE SENSOR RECEIVER
  • CM SERIES
  • 2.4 METER RANGE
  • 2 METER CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to PT400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$380.00
SKU: 13758
Save Up To $120.00!
2 in US!

Surplus Never Used Radwell Packaging

$330.00
SKU: 13759
Save Up To $170.00!
1 in US!

Previously Used / Radwell Certified

$300.00
SKU: 13760
Save Up To $200.00!
o
Rush Available
4 in US!
If you need a specific firmware or series relating to PT400, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.