Home >  Sensors & Switches  >  Photoelectric  >  BANNER ENGINEERING  >  OSBFV-27183

OSBFV-27183

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING OSBFV-27183 0
BANNER ENGINEERING OSBFV-27183 1
BANNER ENGINEERING OSBFV-27183 2
representative photo
click to zoom
Weight: 0.20 lbs
Estimated Value - 680.00
Save as much as 74%
Last Value Update: 8/22/2022
Product Description
Alternate Part Numbers
Warranty
  • OSBFV27183
  • DISCONTINUED BY MANUFACTURER
  • VISIBLE RED 650 NM GLASS FIBER OPTIC
  • RANGE DEPENDS ON FIBER
  • INPUT ON POWER BLOCK
  • OUTPUT: DEPENDS ON POWER BLOCK
  • CABLE DEPENDS ON POWER BLOCK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to OSBFV-27183, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$408.00
In-Stock

Surplus Never Used Original Packaging

$510.00
SKU: 17760
Save Up To $170.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$442.00
SKU: 17761
Save Up To $238.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$408.00
SKU: 17762
Save Up To $272.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to OSBFV-27183, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.