Home >  Drives  >  Power Block  >  BANNER ENGINEERING  >  OPBT2

OPBT2

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING OPBT2 0
BANNER ENGINEERING OPBT2 1
BANNER ENGINEERING OPBT2 2
representative photo
click to zoom
Weight: 0.70 lbs
Estimated Value - 171.00
Save as much as 80%
Last Value Update: 4/7/2020
Product Description
Alternate Part Numbers
Warranty
  • OPBT2
  • DISCONTINUED BY MAUFACTURER
  • 27073
  • OMNI-BEAM POWER BLOCK
  • RANGE: DEPENDS ON SENSOR
  • INPUT: 10-30V DC
  • 2 METER (6.5 FOOT) CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to OPBT2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$35.00
In-Stock

Surplus Never Used Original Packaging

$130.00
SKU: 17692
Save Up To $41.00!
9 in US!

Surplus Never Used Radwell Packaging

$113.00
SKU: 17693
Save Up To $58.00!
3 in US!

Previously Used / Radwell Certified

$35.00
SKU: 17694
Save Up To $136.00!
o
Rush Available
20 in US!
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to OPBT2, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.