Home >  Sensors & Switches  >  Fiber Optic Cable  >  BANNER ENGINEERING  >  IR2.53SMRAMP

IR2.53SMRAMP

Manufactured by BANNER ENGINEERING

BANNER ENGINEERING IR2.53SMRAMP 0
BANNER ENGINEERING IR2.53SMRAMP 1
representative photo
click to zoom
Weight: 0.68 lbs
Estimated Value - 488.00
Save as much as 55%
Last Value Update: 4/15/2022
Product Description
Alternate Part Numbers
Warranty
  • IR253SMRAMP
  • GLASS FIBER SENSOR
  • GLASS FIBER OPTIC
  • OPPOSED SENSING MODE
  • RIGHT ANGLE
  • 0.914 M FIBER LENGTH
  • ARRAY LENGTH 38.1 MM
  • (20166)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IR2.53SMRAMP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for BANNER ENGINEERING

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$366.00
In-Stock

Radwell Independent Supply Chain New Level 1

$366.00
SKU: 126935
Save Up To $122.00!
Additional quantities available with standard lead time.
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$275.00
SKU: 126936
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$238.00
SKU: 126937
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$220.00
SKU: 126938
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to IR2.53SMRAMP, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.